ISO 13125
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for antifungal activity of semiconducting photocatalytic materials
| Organization: | ISO |
| Publication Date: | 15 March 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This International Standard specifies a test method covering the determination of the antifungal activity of materials that contain a photocatalyst or have photocatalytic films on their surface, by counting the number of pre-incubated fungal spores that survive exposure to ultraviolet (UV-A) light.
This International Standard provides for the assessment of different kinds on materials used in various applications, such as construction materials in flat coating, sheet, board or plate form, etc. Powder, granular, fibrous or porous photocatalytic materials are not included.
Values expressed in this International Standard are in accordance with the International System of Units (SI).
Document History