ISO 9022-11

Optics and photonics - Environmental test methods - Part 11: Mould growth

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2015
Status: active
Page Count: 16
ICS Code (Optical equipment): 37.020
scope:

This part of ISO 9022 specifies the methods relating to the environmental tests of optical instruments, including additional assemblies from other fields (e.g. mechanical, chemical, and electronic devices) under equivalent conditions, for their ability to resist the influence of mould growth.

However, complete instruments or assemblies are only tested as specified in this part of ISO 9022 in exceptional cases. Normally, representative specimens such as mounted optics, material samples, or surface coatings on representative samples are used for testing.

The tests described in this part of ISO 9022 are designed for the selection of materials and components for instruments likely to be used in an environment that is conducive to mould growth, rather than for regular production control.

The purpose of testing is to investigate to what extent the optical, climatic, mechanical, chemical and electrical (including electrostatic) performance characteristics of the specimen are affected by mould growth.

In addition, the tests in this part of ISO 9022 are designed to assess to what extent metabolic waste products (such as enzymes or acids) excreted by fungi, cause etching, corrosion, or short-circuits on, for instance, printed circuit boards.

Document History

ISO 9022-11
April 15, 2015
Optics and photonics - Environmental test methods - Part 11: Mould growth
This part of ISO 9022 specifies the methods relating to the environmental tests of optical instruments, including additional assemblies from other fields (e.g. mechanical, chemical, and electronic...
January 1, 1994
Optics and Optical Instruments - Environmental Test Methods - Part 11: Mould Growth
A description is not available for this item.

References

Advertisement