DSF/prEN ISO 6185-3

Inflatable boats - Part 3: Boats with a maximum motor power rating of 15 kW and greater (ISO/DIS 6185-3:2013)

inactive
Organization: DS
Status: inactive
Page Count: 43
ICS Code (Small craft): 47.080

Document History

October 3, 2018
Inflatable boats – Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater (ISO 6185-3:2014)
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length...
August 28, 2014
Inflatable boats – Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length...
January 17, 2002
Inflatable boats – Part 3: Boats with a maximum motor power rating of 15 kW and greater
This part of the standard specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats less than 8 m in overall length with a...
Inflatable boats – Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater (ISO/DIS 6185-3:2022)
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length LH in...
Inflatable boats – Part 3: Boats with a length of the hull less than 8 m with a motor power rating of 15 kW and greater (ISO/FDIS 6185-3:2023)
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length LH in...
DSF/prEN ISO 6185-3
Inflatable boats - Part 3: Boats with a maximum motor power rating of 15 kW and greater (ISO/DIS 6185-3:2013)
A description is not available for this item.
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater (ISO/FDIS 6185-3:2014)
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length...
Advertisement