DSF/FprEN ISO 6185-3

Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater (ISO/FDIS 6185-3:2014)

inactive
Organization: DS
Status: inactive
Page Count: 44
ICS Code (Small craft): 47.080
scope:

This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length LH in accordance with ISO 8666 less than 8 m with a motor power rating of 15 kW and greater. This part of ISO 6185 is applicable to the following types of boats intended for use within the operating temperatures of - 20 °C to + 60 °C: - Type VII: Powered Boats (with power = 15 kW) fitted with a buoyancy tube attached to the port and starboard sides, suitable for navigation in conditions of Design Categories C and D and capable of installing motor power rating of 15 kW and greater. - Type VIII: Powered Boats (with power > 75 kW) fitted with a buoyancy tube attached to the port and starboard sides, suitable for navigation in conditions of Design Category B capable of installing motor power rating of 75kW and greater. NOTE 1 General arrangements of typical boats of Types VII and VIII are given in Annexes A and B, respectively. This part of ISO 6185 excludes single-chambered boats and boats made from unsupported materials, and is not applicable to aquatic toys and inflatable liferafts. NOTE 2 For craft, concerned by the Recreational Craft Directive (RCD) of the European Union, fitted with inboard engines with nonstandard integral exhausts, noise emission requirements need to be considered.

Document History

October 3, 2018
Inflatable boats – Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater (ISO 6185-3:2014)
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length...
August 28, 2014
Inflatable boats – Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length...
January 17, 2002
Inflatable boats – Part 3: Boats with a maximum motor power rating of 15 kW and greater
This part of the standard specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats less than 8 m in overall length with a...
Inflatable boats – Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater (ISO/DIS 6185-3:2022)
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length LH in...
Inflatable boats – Part 3: Boats with a length of the hull less than 8 m with a motor power rating of 15 kW and greater (ISO/FDIS 6185-3:2023)
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length LH in...
Inflatable boats - Part 3: Boats with a maximum motor power rating of 15 kW and greater (ISO/DIS 6185-3:2013)
A description is not available for this item.
DSF/FprEN ISO 6185-3
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater (ISO/FDIS 6185-3:2014)
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length...
Advertisement