DS/IEC 61156-5/Amd.1

Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification

inactive
Organization: DS
Publication Date: 17 January 2013
Status: inactive
Page Count: 6
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads (see Annex A). The transmission characteristics and the frequency range (see Table 1) of the cables are specified at 20 °C.

Document History

April 6, 2020
Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification
IEC 61156-5:2020 is available as IEC 61156-5:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
DS/IEC 61156-5/Amd.1
January 17, 2013
Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads...
March 16, 2009
Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads...
June 14, 2002
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Sectional specification
This sectional specification relates to IEC 61156-1: Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification. The cables described herein are...
IEC 61156-5 ED3: Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers cable designs comprising individually screened, common screened and...
IEC 61156-5 ED3: Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers cable designs comprising individually screened, common screened and...
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
This part of IEC 61156 makes reference to IEC 61156-1. The cables described herein are intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened,...
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads...
Amendment 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads...
Advertisement