DS/IEC 61156-5

Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Sectional specification

inactive
Organization: DS
Publication Date: 14 June 2002
Status: inactive
Page Count: 31
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This sectional specification relates to IEC 61156-1: Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification. The cables described herein are specifically intended for horizontal floor wiring in class D, E and F channels, as defined in ISO/IEC 11801:2000, Information technology - Generic cabling for customer premises (see Table 1). It covers individually screened (STP), common screened (FTP) and unscreened (UTP) pairs or quads having a pair count of four pairs or less. The transmission characteristics of the cables are specified at 20 °C. See Annex A for a discussion of cables performance at temperatures higher than 20 °C. The designation "Category 5e" is used herein to describe an enhanced Category 5 cable and is used in the same context as "Category 5" in ISO/IEC 11801. This enhanced cable is designated Category 5e to differentiate it from the Category 5 cables describes in IEC 61156-2, 61156-3, and 61156-4. Although both Category 5 and 5e cables are characterized to 100 MHz and can be used in Class D channels, Category 5e has additional requirements, as compared to Category 5, which make it preferred for use in systems utilizing four pairs transmitting simultaneously in both directions. These cables can be used for various communication systems that are under development and which use as many as four pairs simultaneously. In this sense, this sectional specification provides the cable characteristics required by system developers to evaluate new systems.

Document History

April 6, 2020
Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification
IEC 61156-5:2020 is available as IEC 61156-5:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 17, 2013
Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads...
March 16, 2009
Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads...
DS/IEC 61156-5
June 14, 2002
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Sectional specification
This sectional specification relates to IEC 61156-1: Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification. The cables described herein are...
IEC 61156-5 ED3: Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers cable designs comprising individually screened, common screened and...
IEC 61156-5 ED3: Multicore and symmetrical pair/quad cables for digital communications – Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz – Horizontal floor wiring – Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers cable designs comprising individually screened, common screened and...
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
This part of IEC 61156 makes reference to IEC 61156-1. The cables described herein are intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened,...
Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads...
Amendment 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 5: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Horizontal floor wiring - Sectional specification
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads...
Advertisement