CEI EN 60684-3-282

Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheet 282: Heat-shrinkable, polyolefin sleeving - Stress control

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2012
Status: active
Page Count: 16
scope:

This part of IEC 60684 gives the requirements for two types of heat-shrinkable, polyolefin sleeving, stress control, not flame retarded, with a nominal shrink ratio up to 3:1.

This sleeving has been found suitable for use up to temperatures of 100 °C.

- Type A : Medium wall Internal diameter up to 65,0 mm typically

- Type B : Thick wall Internal diameter up to 95,0 mm typically

These sleevings are normally supplied in colour black.

Since these types of sleevings cover a significantly large range of sizes and wall thicknesses, Tables A.1 and A.2 in this standard provides guidance to the range of sizes available. The actual size shall be agreed between the user and the supplier.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

This sleeving is designed to be used in MV cable accessories and as such electrical performance must be proven as part of the assembly. Examples of this are described in HD 629 and the IEC 60502 series.

Document History

CEI EN 60684-3-282
December 1, 2012
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheet 282: Heat-shrinkable, polyolefin sleeving - Stress control
This part of IEC 60684 gives the requirements for two types of heat-shrinkable, polyolefin sleeving, stress control, not flame retarded, with a nominal shrink ratio up to 3:1. This sleeving has been...

References

Advertisement