CEI EN 50655-2
Electric cables - Accessories - Material characterization Part 2: Fingerprinting for heat shrinkable components for low and medium voltage applications up to 20,8/36 (42) kV
| Organization: | CEI |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This European Standard specifies the methods and requirements for fingerprinting (as defined in 3.13) of heat shrinkable components intended to be used for electrical insulation and/or electrical insulation and mechanical protection in cable accessories for low and medium voltage, as defined in EN 50393, HD 629.1 and HD 629.2.
Fingerprinting of materials does not have a mandatory link to type testing of accessories. It is regarded as a stand-alone test, but it may be carried out in combination with accessory type tests.
Document History