CEI EN 60819-1

Non-cellulosic papers for electrical purposes Part 1: Definitions and general requirements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2012
Status: active
Page Count: 14
ICS Code (Paper and board insulating materials): 29.035.10
scope:

This part of IEC 60819 gives the definitions and general requirements for non-cellulosic papers for electrical purposes.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

SAFETY WARNING

It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

CEI EN 60819-1
December 1, 2012
Non-cellulosic papers for electrical purposes Part 1: Definitions and general requirements
This part of IEC 60819 gives the definitions and general requirements for non-cellulosic papers for electrical purposes. Materials which conform to this specification meet established levels of...
December 1, 1996
Non-cellulosic papers for electrical purposes - Part 1: Definitions and general requirements
La presente Norma, appartenente ad una serie relativa alle carte non cellulosiche per applicazioni elettriche, contiene le Definizioni ed i Requisiti generali per tali tipi di carte. La presente...

References

Advertisement