IEC 60819-3-3

Non-cellulosic papers for electrical purposes – Part 3: Specifications for individual materials – Sheet 3: Unfilled aramid (aromatic polyamide) papers

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2011
Status: active
Page Count: 20
ICS Code (Paper and board insulating materials): 29.035.10
scope:

This sheet of IEC 60819-3 specifies requirements for four types of unfilled aramid papers:

Type 1: calendered paper;

Type 2: calendered paper, with improved tearing resistance and conformability;

Type 3: uncalendered paper;

Type 4: calendered paper, with lower density for laminating.

Materials which conform to this specification meet established levels of performance. However, the selection of material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

SAFETY WARNING: It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

IEC 60819-3-3
September 1, 2011
Non-cellulosic papers for electrical purposes – Part 3: Specifications for individual materials – Sheet 3: Unfilled aramid (aromatic polyamide) papers
This sheet of IEC 60819-3 specifies requirements for four types of unfilled aramid papers: Type 1: calendered paper; Type 2: calendered paper, with improved tearing resistance and conformability;...
February 1, 2008
NON-CELLULOSIC PAPERS FOR ELECTRICAL PURPOSES – Part 3: Specifications for individual materials – Sheet 3: Unfilled aramid (aromatic polyamide) papers CORRIGENDUM 1
This sheet of IEC 60819-3 specifies requirements for four types of unfilled aramid papers: Type 1: Calendered paper Type 2: Calendered paper with improved tearing resistance and conformability Type...
June 1, 2006
Non-cellulosic papers for electrical purposes – Part 3: Specifications for individual materials – Sheet 3: Unfilled aramid (aromatic polyamide) papers
This sheet of IEC 60819-3 specifies requirements for four types of unfilled aramid papers: Type 1: Calendered paper Type 2: Calendered paper with improved tearing resistance and conformability Type...
May 1, 1991
Specification for non-cellulosic papers for electrical purposes - Part 3: Specifications for individual materials - Sheet 3: Unfilled aramid (aromatic polyamide) papers
A description is not available for this item.

References

Advertisement