CENELEC - EN 60819-1

Non-cellulosic papers for electrical purposes - Part 1: Definitions and general requirements

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2012
Status: active
Page Count: 12
ICS Code (Paper and board insulating materials): 29.035.10
scope:

This part of IEC 60819 gives the definitions and general requirements for non-cellulosic papers for electrical purposes.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

SAFETY WARNING

It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

EN 60819-1
February 1, 2012
Non-cellulosic papers for electrical purposes - Part 1: Definitions and general requirements
This part of IEC 60819 gives the definitions and general requirements for non-cellulosic papers for electrical purposes. Materials which conform to this specification meet established levels of...
June 1, 1995
Non-Cellulosic Papers for Electrical Purposes - Part 1: Definitions and General Requirements
A description is not available for this item.
January 1, 1995
Non-Cellulosic Papers for Electrical Purposes Part 1: Definitions and General Requirements
A description is not available for this item.

References

Advertisement