CEI EN 60819-3-4

Non-cellulosic papers for electrical purposes - Part 3: Specifications for individual materials - Sheet 4: Aramid fibre paper containing not more than 50% mica particles

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2015
Status: active
Page Count: 16
ICS Code (Paper and board insulating materials): 29.035.10
scope:

This sheet of IEC 60819-3 specifies requirements for two types of aramid fibre paper containing mica particles and designated as PAaM.

- type 1: calendered aramid paper containing mica particles;

- type 2: uncalendered aramid paper containing mica particles.

Materials which conform to this specification meet established levels of performance. However, the selection of material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

SAFETY WARNING: It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

CEI EN 60819-3-4
March 1, 2015
Non-cellulosic papers for electrical purposes - Part 3: Specifications for individual materials - Sheet 4: Aramid fibre paper containing not more than 50% mica particles
This sheet of IEC 60819-3 specifies requirements for two types of aramid fibre paper containing mica particles and designated as PAaM. – type 1: calendered aramid paper containing mica particles; –...
April 1, 2002
Non-cellulosic papers for electrical purposes - Part 3: Specifications for individual materials - Sheet 4: Aramid fibre paper containing not more than 50% mica particles
La presente Norma specifica le prescrizioni per due tipi di carta di fibra aramide con contenuto di particelle di mica.

References

Advertisement