CEI EN 62149-1

Fibre optic active components and devices - Performance standards Part 1: General and guidance

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2012
Status: active
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This International Standard gives the requirements for balanced biaxially oriented polyethylene naphthalate (PEN) films for use as electrical insulation.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Safety warning: it is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

CEI EN 62149-1
October 1, 2012
Fibre optic active components and devices - Performance standards Part 1: General and guidance
This International Standard gives the requirements for balanced biaxially oriented polyethylene naphthalate (PEN) films for use as electrical insulation. Materials which conform to this...
September 1, 2005
Fibre optic active components and devices - Performance standards Part 1: General and guidance
La Norma EN 62149-1:2004-02, adozione della IEC 62149-1:2004-01, è integrata dal Corrigendum IEC 1 di aprile 2004. Norma recepita mediante l'annuncio su CEINFORMA settembre 2005. La presente Norma...

References

Advertisement