CEI EN 50411-2-4
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications Part 2-4: Sealed dome fibre splice closures Type 1, for category S & A
| Organization: | CEI |
| Publication Date: | 1 February 2013 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Product definition
This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure in order for it to be categorised as an EN standard product.
Operating environment
The tests selected combined with the severity and duration are representative of an outside plant for subterranean and/or aerial environments defined by:
ETSI EN 300 019 class 8.1: underground locations (without earthquake requirement)
EN 61753-1 category S: subterranean environment
category A: aerial environment
Reliability Whilst the anticipated service life expectancy of the product in this environment is 20 years, compliance with this specification does not guarantee the reliability of the product. This should be predicted using a recognised reliability assessment programme.
Quality assurance
Compliance with this specification does not guarantee the manufacturing consistency of the product. This should be maintained using a recognised quality assurance programme.
Allowed fibre and cable types
Although the performance tests are carried out on test samples with dispersion unshifted single mode fibre (see Annex A), the closure, once tested according to this product specification, will be also suited for other fibre types like dispersion shifted, non-zero dispersion shifted and multi-mode fibres.
This closure standard allows both singlemode and multimode fibre to be used and covers all IEC standard optical fibre cables with their various fibre capacities, types and designs. This includes, but is not limited to, optical fibre cable standards EN 60794-2 (indoor), EN 60794-3 (outdoor).
Document History