CEI - EN 50149
Railway applications - Fixed installations - Electric traction - Copper and copper alloy grooved contact wires
inactive
| Organization: | CEI |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Electric traction equipment): | 29.280 |
scope:
This European Standard specifies the characteristics of copper and copper alloy wires of cross sections of 80 mm², 100 mm², 107 mm², 120 mm² and 150 mm² for use on overhead contact lines.
It establishes the product characteristics, the test methods, checking procedures to be used with the wires, together with the ordering and delivery condition.
Document History
March 1, 2013
Railway applications - Fixed installations - Electric traction - Copper and copper alloy grooved contact wires
This European Standard specifies the characteristics of copper and copper alloy wires of cross sections of 80 mm2, 100 mm2, 107 mm2, 120 mm2 and 150 mm2 for use on overhead contact lines.
It...
EN 50149
January 1, 2013
Railway applications - Fixed installations - Electric traction - Copper and copper alloy grooved contact wires
This European Standard specifies the characteristics of copper and copper alloy wires of cross sections of 80 mm², 100 mm², 107 mm², 120 mm² and 150 mm² for use on overhead contact lines.
It...
February 1, 2006
Railway applications - Fixed installations - Electric traction - Copper and copper alloy grooved contact wires
La presente Variante, pubblicata dal CEI come Variante V2 alla Norma CEI 9-64, recepisce il Corrigendum EN 50149/EC:2005-12, che comprende e sostituisce il Corrigendum EN del dicembre 2002.
August 1, 2001
Railway applications - Fixed installations - Electric traction - Copper and copper alloy grooved contact wires
La presente norma specifica le caratteristiche dei fili di rame e in lega di rame sagomati per linee aeree di contatto. Sono comprese le sezioni unificate di 80, 100, 107, 120 e 150 mm2.
Essa...