CEI EN 50411-2-3

Fibre organisers and closures to be used in optical fibre communication systems - Product specifications Part 2-3: Sealed inline fibre splice closures Type 1, for category S & A

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2013
Status: active
Page Count: 40
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Product definition

This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure in order for it to be categorised as an EN standard product.

Operating environment

The tests selected combined with the severity and duration is representative of outside plant for subterranean and/or aerial environments defined by:

ETSI EN 300 019-1-4 class 8.1: underground locations (without earthquake requirement)

EN 61753-1 category S: subterranean environment category A: aerial environment

Reliability

Whilst the anticipated service life expectancy of the product in this environment is 20 years, compliance with this specification does not guarantee the reliability of the product. This should be predicted using a recognised reliability assessment programme.

Quality assurance

Compliance with this specification does not guarantee the manufacturing consistency of the product. This should be maintained using a recognised quality assurance programme.

Allowed fibre and cable types

Although the performance tests are carried out on test samples with dispersion un-shifted singlemode fibre (see Annex A), the closure, once tested according to this product specification, will be also suited for other fibre types like dispersion shifted, non-zero dispersion shifted and multimode fibres.

This closure standard allows both singlemode and multimode fibre to be used and covers all EN standard optical fibre cables with their various fibre capacities, types and designs. This includes, but is not limited to, optical fibre cable standards EN 60794-2 (indoor), EN 60794-3 (outdoor).

Document History

CEI EN 50411-2-3
February 1, 2013
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications Part 2-3: Sealed inline fibre splice closures Type 1, for category S & A
Product definition This specification contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements of a fully installed splice closure in order for...
March 1, 2010
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications Part 2-3: Sealed inline fibre splice closures Type 1, for category S & A
Questa specifica di prodotto contiene le specifiche prestazionali, ad inizio vita, dimensionali, ottiche, meccaniche ed ambientali di muffole di giunzione di linea ermetiche, affinché possano essere...

References

Advertisement