CEI - EN 50518-3
Monitoring and alarm receiving centre Part 3: Procedures and requirements for operation
inactive
| Organization: | CEI |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This part of EN 50518 specifies the minimum procedures and requirements for the operation of an ARC.
Document History
April 1, 2014
Monitoring and alarm receiving centre Part 3: Procedures and requirements for operation
This part of EN 50518 specifies the minimum procedures and requirements for the operation of an ARC.
EN 50518-3
February 1, 2013
Monitoring and alarm receiving centre Part 3: Procedures and requirements for operation
This part of EN 50518 specifies the minimum procedures and requirements for the operation of an ARC.
July 1, 2011
Monitoring and alarm receiving centre Part 3: Procedures and requirements for operation
Questa Parte 3 della serie di Norme EN 50518 specifica i requisiti e le procedure per la gestione operativa dei centri di monitoraggio e di ricezione allarme.
Questa Norma viene pubblicata dal CEI...