CEI EN 80416-3

Basic principles for graphical symbols for use on equipment Part 3: Guidelines for the application of graphical symbols

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2012
Status: active
Page Count: 18
ICS Code (Graphical symbols for use on specific equipment): 01.080.20
scope:

INTRODUCTION

A graphical symbol is defined as a visually perceptible figure with a particular meaning used to transmit information independently of language. Graphical symbols are used on equipment for a wide range of purposes. The understanding of such symbols can be improved by consistent design. This is particularly important where families of symbols are used in one location or on similar equipment. Good design also helps to maintain the legibility of symbols when they are reduced to small dimensions for application. Thus, there is a need to standardize the principles for creating graphical symbols for use on equipment to ensure visual clarity, to maintain consistency and thereby to improve recognition.

The IEC 80416 series is a multi-part international standard which provides basic principles and guidelines for the creation of graphical symbols for use on equipment (Parts 1 and 2) and also principles and guidelines for adapting registered graphical symbols for use in practice (Parts 3 and 4).

Document History

CEI EN 80416-3
October 1, 2012
Basic principles for graphical symbols for use on equipment Part 3: Guidelines for the application of graphical symbols
INTRODUCTION A graphical symbol is defined as a visually perceptible figure with a particular meaning used to transmit information independently of language. Graphical symbols are used on equipment...
January 1, 2012
Basic principles for graphical symbols for use on equipment Part 3: Guidelines for the application of graphical symbols
Il presente documento costituisce Variante 1 alla Norma CEI EN 80416-3 che fornisce le linee guida per l’applicazione dei segni grafici destinati all’impiego su apparecchiature. Rispetto alla Norma...
March 1, 2005
Basic principles for graphical symbols for use on equipment - Part 3: Guidelines for the application of graphical symbols
La presente Norma suddivisa in più parti, indica le regole di base impiegate per creare segni grafici destinati all'impiego su apparecchiature.

References

Advertisement