CEI - EN 60296

Fluids for electrotechnical applications Unused mineral insulating oils for transformers and switchgear

inactive
Organization: CEI
Publication Date: 1 January 2013
Status: inactive
Page Count: 30
ICS Code (Insulating fluids): 29.040
scope:

This International Standard is applicable to specifications and test methods for unused mineral insulating oils (see Clause 3 for definitions). It applies to oil delivered to the agreed point and time of delivery, intended for use in transformers, switchgear and similar electrical equipment in which oil is required for insulation and heat transfer. These oils are obtained by refining, modifying and/or blending of petroleum products and other hydrocarbons.

Oils with and without additives are both within the scope of this standard.

This standard is applicable only to unused mineral insulating oils.

Recycled oils are beyond the scope of this standard.

NOTE Definitions and specifications for recycled oils will be covered by IEC 627011.

This standard does not apply to mineral insulating oils used as impregnants in cables or capacitors.

1 In preparation.

Document History

June 1, 2021
Fluids for electrotechnical applications - Mineral insulating oils for electrical equipment
This document provides specifications and test methods for unused and recycled mineral insulating oils (see Clause 3 for definitions). It applies to mineral oil delivered according to the contractual...
December 1, 2013
Fluids for electrotechnical applications - Unused mineral insulating oils for transformers and switchgear
This International Standard is applicable to specifications and test methods for unused mineral insulating oils (see Clause 3 for definitions). It applies to oil delivered to the agreed point and...
EN 60296
January 1, 2013
Fluids for electrotechnical applications Unused mineral insulating oils for transformers and switchgear
This International Standard is applicable to specifications and test methods for unused mineral insulating oils (see Clause 3 for definitions). It applies to oil delivered to the agreed point and...
October 1, 2004
Fluids for electrotechnical applications - Unused mineral insulating oils for transformers and switchgear
La presente Norma definisce le specifiche e i metodi di prova per gli oli minerali isolanti nuovi destinati all'uso in trasformatori, interruttori e apparecchiature elettriche in cui l'olio è...

References

Advertisement