ISO 14230-2
Road vehicles - Diagnostic communication over K-Line (DoKLine) - Part 2: Data link layer
| Organization: | ISO |
| Publication Date: | 15 March 2013 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
scope:
This part of ISO 14230 specifies data link layer services tailored to meet the requirements of UART-based vehicle communication systems on K-Line as specified in ISO 14230-1. It has been defined in accordance with the diagnostic services established in ISO 14229-1 and ISO 15031-5, but is not limited to use with them, and is also compatible with most other communication needs for in-vehicle networks. The protocol specifies an unconfirmed communication.
The diagnostic communication over K-Line (DoK-Line) protocol supports the standardized service primitive interface as specified in ISO 14229-2.
This part of ISO 14230-2:2013 provides the data link layer services to support different application layer implementations like:
- enhanced vehicle diagnostics (emissions-related system
diagnostics beyond legislated functionality, non-emissions-relate
- emissions-related OBD as specified in ISO 15031, SAE J1979-DA, and SAE J2012-DA.
In addition, This part of ISO 14230-2:2013 clarifies the
differences in initialization for K-line protocols defined in ISO
9141 and ISO 14230. This is important since a server supports only
one of the protocols mentioned above and the client has to handle
the coexistence of all protocols during the protocol-determinati
Document History