ISO 26683-1
Intelligent transport systems - Freight land conveyance content identification and communication - Part 1: Context, architecture and referenced standards
| Organization: | ISO |
| Publication Date: | 1 April 2013 |
| Status: | active |
| Page Count: | 88 |
| ICS Code (Freight distribution of goods in general): | 55.180.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of ISO 26683 provides the context for application interface profiles for the exchange of land transport data using current technologies and existing standards for item identification, package identification, container identification, and international standards and practices regarding freight and its movement.
This part of ISO 26683 provides:
a) A context of the relationship between the ISO 26683 series
and other freight and fleet standards and defines the objectives
for the ISO 26683 series. The explanation is provided as to how
existing International Standards and Technical Specifications can
be utilized to agglomerate/aggregat
b) Description of use cases of providing information to cargo
tracking and tracing in end-to end transport by exploiting
identifiers, data carriers, EDI messages and data elements with
respect to various types of cargo transport means within an
international intermodal/multimoda
c) An architecture for the collation and transfer of data
agglomerated/aggrega
NOTE ISO 26683 is designed to present information on end-to-end cargo application systems; it does nto provided end to end (consignor to consignee) system designs.
This part of ISO 26683 is the first part of a multi-part series which provides context, high level architecture and list referenced standards used for all parts of the ISO 26683 series of deliverables.
Document History