CEI EN 60317-0-7
Specifications for particular types of winding wires Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm
inactive
Buy Now
| Organization: | CEI |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires.
The nominal conductor diameter range is given in the relevant technical specification.
Document History
July 1, 2018
Specifications for particular types of winding wires Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire
A description is not available for this item.
March 1, 2018
Specifications for particular types of winding wires Part 0-7: General requirements - Fully insulated (FIW) zerodefect enamelled round copper wire
This part of IEC 60317 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires.
The nominal conductor diameter range is given in the relevant technical...
CEI EN 60317-0-7
November 1, 2012
Specifications for particular types of winding wires Part 0-7: General requirements - Fully insulated (FIW) zero-defect enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm
This part of IEC 60317 establishes general requirements for fully insulated (FIW) zero-defect enamelled round copper wires.
The nominal conductor diameter range is given in the relevant technical...