CEI EN 62305-2

Protection against lightning Part 2: Risk management

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2013
Status: active
Page Count: 174
ICS Code (Lightning protection): 91.120.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of EN 62305 is applicable to risk assessment for a structure due to lightning flashes to earth.

Its purpose is to provide a procedure for the evaluation of such a risk. Once an upper tolerable limit for the risk has been selected, this procedure allows the selection of appropriate protection measures to be adopted to reduce the risk to or below the tolerable limit.

Document History

November 1, 2013
Protection against lightning Part 2: Risk management
A description is not available for this item.
CEI EN 62305-2
February 1, 2013
Protection against lightning Part 2: Risk management
This part of EN 62305 is applicable to risk assessment for a structure due to lightning flashes to earth. Its purpose is to provide a procedure for the evaluation of such a risk. Once an upper...
April 1, 2006
Protection against lightning - Part 2: Risk management
La serie di Norme CEI EN 62305 è composta dalle seguenti quattro parti: CEI EN 62305-1 "Protezione contro i fulmini. Principi generali" CEI EN 62305-2 "Protezione contro i fulmini. Valutazione del...

References

Advertisement