JSA - JIS G 3463
Stainless steel boiler and heat exchanger tubes
| Organization: | JSA |
| Publication Date: | 20 June 2012 |
| Status: | inactive |
| Page Count: | 43 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Boilers and heat exchangers): | 27.060.30 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This Standard specifies the stainless steel tubes (hereafter referred to as "tubes") used for exchanging heat between the inside and outside of the tube, such as super-heater tubes of boilers, and heat exchanger tubes, condenser tubes and catalysis tubes, etc. used in chemical and petroleum industries. It is not applicable to heating furnace tubes.
This Standard is generally applicable to tubes of outside diameters 15.9 mm to 139.8 mm.
In addition to the items specified in this main text, the purchaser can designate special quality requirements by previous agreement with the manufacturer and U-bend tubes, which are shown in Annex JA and Annex JB, respectively.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 9329-4: 1997 Seamless steel tubes for pressure purposes-Technical delivery conditions-Part 4: Austenitic stainless steels
ISO 9330-6: 1997 Welded steel tubes for pressure purposes-Technical delivery conditions-Part 6: Longitudinally welded austenitic stainless steel tubes (Overall evaluation: MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History