JSA - JIS K 6762

Double wall polyethylene pipes for water supply

inactive
Buy Now
Organization: JSA
Publication Date: 20 December 2012
Status: inactive
Page Count: 52
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
ICS Code (Water supply systems): 91.140.60
ICS Code (Plastics pipes): 23.040.20
scope:

This Standard specifies the double wall polyethylene pipes to be used for water sup- ply of the maximum operating pressure of 0.75 MPa or under (hereafter referred to as "pipes").

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 4427-1: 2007 Plastics piping systems-Polyethylene (PE) pipes and fittings for water supply-Part 1: General

ISO 4427-2: 2007 Plastics piping systems-Polyethylene (PE) pipes and fittings for water supply-Part 2: Pipes (overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEe Guide 21-1

Document History

May 20, 2019
Double wall polyethylene pipes for water supply
This Standard specifies the double wall polyethylene pipes to be used for water supply, which have a maximum operating pressure up to and including 0.75 MPa (hereafter referred to as pipes). NOTE...
September 22, 2014
Double wall polyethylene pipes for water supply (Amendment 1)
A description is not available for this item.
JIS K 6762
December 20, 2012
Double wall polyethylene pipes for water supply
This Standard specifies the double wall polyethylene pipes to be used for water sup- ply of the maximum operating pressure of 0.75 MPa or under (hereafter referred to as "pipes"). NOTE: The...
March 20, 2004
Double wall polyethylene pipes for water supply
A description is not available for this item.
December 20, 1998
Polyethylene Pipes for Water Works
A description is not available for this item.
January 1, 1993
Polyethylene Pipes for Water Works
A description is not available for this item.

References

Advertisement