JSA - JIS K 6762

Double wall polyethylene pipes for water supply

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 May 2019
Status: active
Page Count: 57
ICS Code (Water supply systems): 91.140.60
ICS Code (External water conveyance systems): 93.025
ICS Code (Plastics pipes): 23.040.20
scope:

This Standard specifies the double wall polyethylene pipes to be used for water supply, which have a maximum operating pressure up to and including 0.75 MPa (hereafter referred to as pipes).

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 4427-1:2007 Plastics piping systems-Polyethylene (PE) pipes and fittings for water supply-Part 1: General, Amendment 1:2015

ISO 4427-2:2007 Plastics piping systems-Polyethylene (PE) pipes and fittings for water supply-Part 2: Pipes, Amendment 1:2014 (overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS K 6762
May 20, 2019
Double wall polyethylene pipes for water supply
This Standard specifies the double wall polyethylene pipes to be used for water supply, which have a maximum operating pressure up to and including 0.75 MPa (hereafter referred to as pipes). NOTE...
September 22, 2014
Double wall polyethylene pipes for water supply (Amendment 1)
A description is not available for this item.
December 20, 2012
Double wall polyethylene pipes for water supply
This Standard specifies the double wall polyethylene pipes to be used for water sup- ply of the maximum operating pressure of 0.75 MPa or under (hereafter referred to as "pipes"). NOTE: The...
March 20, 2004
Double wall polyethylene pipes for water supply
A description is not available for this item.
December 20, 1998
Polyethylene Pipes for Water Works
A description is not available for this item.
January 1, 1993
Polyethylene Pipes for Water Works
A description is not available for this item.

References

Advertisement