ETSI - TS 102 754
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics of Detect And Avoid (DAA) mitigation techniques for SRD equipment using Ultra Wideband (UWB) technology
| Organization: | ETSI |
| Publication Date: | 1 March 2013 |
| Status: | active |
| Page Count: | 43 |
scope:
The present document provides the technical specifications of Detect And Avoid (DAA) mitigation techniques. These techniques are focused on the protection of active radio services.
The following DAA mechanisms have been identified to protect the:
• radio location services in the band 3,1 GHz to 3,4 GHz;
• broadband wireless access services in the band 3,4 GHz to 3,8 GHz;
• radio location services in the band 8,5 GHz to 9,0 GHz.
NOTE: The DAA mitigation techniques are to some extent generic and may also be used with modifications for the protection of other radio services in the future if the technical requirements are identified. The proposed methods can be deployed by all kinds of Ultra WideBand (UWB) based applications and can be extended to other radio technologies.
Document History