DIN 18326
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Renovation works on drainage channels
| Organization: | DIN |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Contractual aspects): | 91.010.20 |
scope:
This standard deals with work to improve the performance of underground drainage and sewerage systems and related structures fully or partially incorporating the existing system.
This standard does not cover:
- work involving renovation using centrifugally cast cement mortar;
- ground water lowering work (cf. DIN 18305);
- the installation of underground drainage and sewerage systems (cf. DIN 18306);
- laying of pressure pipework (cf. DIN 18307);
- grouting operations to fill cavities in the ground or in rock from the sewer or from other structures (cf. DIN 18309);
- the repair or strengthening of components of the drainage or sewerage system using concrete or similar materials applied by spraying and compacting in one operation (cf. DIN 18314);
- trenchless pipelaying using the bursting techniques or microtunnelling (cf. DIN 18319);
- work to preserve and repair concrete structures and components (cf. DIN 18349);
- laying of tiles and slabbing in drainage or sewerage system components or structures (cf. DIN 18352);
- plumbing work associated with the installation of pipework for gas, water and drainage services inside buildings and other structures (cf. DIN 18381).
DIN 18299 clauses 1 to 5 shall also apply. In cases where the specifications of DIN 18299 contradict the present standard, the latter shall take precedence.
Document History