DIN 18326
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Renovation works on drainage channels
| Organization: | DIN |
| Publication Date: | 1 August 2015 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Contractual aspects): | 91.010.20 |
scope:
This standard deals with work to improve the performance of underground drainage and sewerage systems and related structures fully or partially incorporating the existing system.
This standard does not cover
- work involving renovation using centrifugally cast cement mortar,
- ground water lowering work (see DIN 18305),
- the installation of underground drainage and sewerage systems (see DIN 18306),
- laying of pressure pipework (see DIN 18307),
- grouting operations to fill cavities in the ground or in rock from the sewer or from other structures (see DIN 18309),
- the repair or strengthening of components of the drainage or sewerage system using concrete or similar materials applied by spraying and compacting in one operation (see DIN 18314),
- trenchless pipelaying using the bursting techniques or microtunnelling (see DIN 18319),
- work to preserve and repair concrete structures and components (see DIN 18349),
- laying of tiles and slabbing in drainage or sewerage system components or structures (see DIN 18352),
- plumbing work associated with the installation of pipework for gas, water and drainage services inside buildings and other structures (see DIN 18381).
DIN 18299, clauses 1 to 5 shall also apply. In cases where the specifications of DIN 18299 contradict the present standard, DIN 18326 shall take precedence.
Document History