DIN EN 4156
Aerospace series - Rod ends, with self-aligning double row ball bearings and threaded shank in steel - Inner ring and balls in corrosion resisting steel - Dimensions and loads - Inch series; German and English version FprEN 4156:2012
| Organization: | DIN |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This European Standard specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing and threaded shank in steel, inner ring and balls in corrosion resisting steel.
They consist of:
- a rod end comprising:
- either seals or shields;
- an optional longitudinal groove for locking purpose;
- an inner ring with balls.
These rod ends are intended for use with flight control rods or rods for aerospace structures.
They are intended to be used in the temperature range: - 54 °C to 150 °C.
However, being lubricated with the following greases:
- very high pressure grease, ester type (code A), operational range - 73 °C to 121 °C according MIL-PRF-23827 type II
- very high pressure grease, synthetic hydrocarbons, general purpose (code B), operational range − 54 °C to 177 °C (see EN 2067), according MIL-PRF-81322.
- very hight pressure grease, lithium type (code C) operational range - 73 °C to 121 °C according MIL-PRF-23827 type I.
Their field of application when lubricated with code A grease is limited to 121 °C.
Document History