DIN EN 4156

Aerospace series - Rod ends, with self-aligning double row ball bearings and threaded shank in steel - Inner ring and balls in corrosion resisting steel - Dimensions and loads - Inch series; German and English version DIN EN 4156:2013

active, Most Current
Organization: DIN
Publication Date: 1 March 2014
Status: active
Page Count: 25
ICS Code (Components for aerospace construction): 49.035
scope:

This European Standard specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing and threaded shank in steel, inner ring and balls in corrosion resisting steel.

They consist of:

- a rod end comprising:

- either seals or shields;

- an optional longitudinal groove for locking purpose;

- an inner ring with balls.

These rod ends are intended for use with flight control rods or rods for aerospace structures.

They are intended to be used in the temperature range: - 54 °C to 150 °C.

However, being lubricated with the following greases:

- very high pressure grease, ester type (code A), operational range - 73 °C to 121 °C according MIL-PRF-23827 type II

- very high pressure grease, synthetic hydrocarbons, general purpose (code B), operational range - 54 °C to 177 °C (see EN 2067), according MIL-PRF-81322.

- very high pressure grease, lithium type (code C) operational range - 73 °C to 121 °C according MIL-PRF- 23827 type I.

Their field of application when lubricated with codes A and C grease is limited to 121 °C.

Document History

DIN EN 4156
March 1, 2014
Aerospace series - Rod ends, with self-aligning double row ball bearings and threaded shank in steel - Inner ring and balls in corrosion resisting steel - Dimensions and loads - Inch series; German and English version DIN EN 4156:2013
This European Standard specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing and threaded shank in steel, inner ring and balls in corrosion resisting steel....
March 1, 2013
Aerospace series - Rod ends, with self-aligning double row ball bearings and threaded shank in steel - Inner ring and balls in corrosion resisting steel - Dimensions and loads - Inch series; German and English version FprEN 4156:2012
This European Standard specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing and threaded shank in steel, inner ring and balls in corrosion resisting steel....
August 1, 1996
Aerospace series - Rod ends with self-aligning double row ball bearings and threaded shank in steel - Inner ring and balls in corrosion resisting steel; Dimensions and loads; Inch series
A description is not available for this item.

References

Advertisement