DIN EN 14315-1

Thermal insulating products for buildings - In-situ formed sprayed rigid polyurethane (PUR) and polyisocyanurate (PIR) foam products - Part 1: Specification for the rigid foam spray system before installation

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2013
Status: active
Page Count: 66
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies requirements for in-situ formed sprayed rigid polyurethane (PUR) and rigid polyisocyanurate (PIR) foam products when applied to walls, ceilings, roofs, suspended ceilings and floors.

This Part 1 of this European Standard is a specification for the rigid foam spray system before installation.

Part 1 of this European Standard describes the product characteristics and includes procedures for testing, marking and labelling and the rules for evaluation of conformity.

This European Standard does not specify the required levels of all properties to be achieved by a product to demonstrate fitness for purpose in a particular end-use application. The required levels are to be found in regulations or non-conflicting standards.

This European Standard does not cover factory made rigid polyurethane (PUR) or polyisocyanurate (PIR) foam insulation products or in-situ products intended to be used for the insulation of building equipment and industrial installations.

NOTE Foam products are either called flexible or rigid. The flexible products are used in upholstery and mattresses and are characterised by their ability to deflect, support and recover to their original thickness continually during their inuse phase. Those that are not flexible are termed rigid and do not possess these flexible characteristics. They are mostly used for thermal insulation purposes and vary widely in their compression strength values. Once the cell structure is crushed in a rigid foam, it does not recover its thickness fully. Some of these rigid foams are very low in density with very low compression strengths and are sometimes described "commercially" as "soft foams" or "semi-rigid" foams. This note has been included to clarify that all foams with such descriptions are covered by this standard's used of the term rigid foam.

Document History

DIN EN 14315-1
April 1, 2013
Thermal insulating products for buildings - In-situ formed sprayed rigid polyurethane (PUR) and polyisocyanurate (PIR) foam products - Part 1: Specification for the rigid foam spray system before installation
This European Standard specifies requirements for in-situ formed sprayed rigid polyurethane (PUR) and rigid polyisocyanurate (PIR) foam products when applied to walls, ceilings, roofs, suspended...

References

Advertisement