DIN 18319
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Trenchless pipelaying
| Organization: | DIN |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Contractual aspects): | 91.010.20 |
| ICS Code (External water conveyance systems): | 93.025 |
scope:
This standard specifies requirements relating to the trenchless laying of underground of prefabricated pipes or similar elements of any shape by jacking, driving, or towing.
It also deals with trenchless pipelaying using techniques such as pipe eating and pipe bursting, including excavation of soil and rock as the pipe is driven and the removal of spoil from the pipe and its immediate surroundings.
This standard does not cover
- excavation work to make pits,
- drilling operations (cf. ATV DIN 18301),
- underground drainage (c.f. DIN 18306),
- laying of pressure pipework (c.f. DIN 18307),
- underground construction work (c.f. DIN 18312),
- the installation of pipes in the jacking pipes or existing pipes, or
- horizontal directional drilling.
Clauses 1 to 5 of DIN 18299 shall also apply. In cases where the specifications of DIN 18299 contradict the present standard, the latter shall take precedence.
Document History