DIN EN 62680-1
Universal Serial Bus interfaces for data and power - Part 1: Universal Serial Bus Specification (IEC 100/1981/CDV:2012); English version FprEN 62680-1:2012
inactive
| Organization: | DIN |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 775 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
The specification is primarily targeted to peripheral developers and system OEMs, but provides valuable information for platform operating system/ BIOS/ device driver, adapter IHVs/ISVs, and platform/adapter controller vendors. This specification can be used for developing new products and associated software.
Document History
February 1, 2015
Universal serial bus interfaces for data and power - Part 1: Universal serial bus specification, Revision 2.0 (IEC 62680-1:2013); English version EN 62680-1:2013
Scope of the Document The specification is primarily targeted to peripheral developers and system OEMs, but provides valuable information for platform operating system/ BIOS/ device driver, adapter...
DIN EN 62680-1
March 1, 2013
Universal Serial Bus interfaces for data and power - Part 1: Universal Serial Bus Specification (IEC 100/1981/CDV:2012); English version FprEN 62680-1:2012
The specification is primarily targeted to peripheral developers and system OEMs, but provides valuable information for platform operating system/ BIOS/ device driver, adapter IHVs/ISVs, and...