DIN EN 62680-1

Universal serial bus interfaces for data and power - Part 1: Universal serial bus specification, Revision 2.0 (IEC 62680-1:2013); English version EN 62680-1:2013

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2015
Status: active
Page Count: 753
ICS Code (Interface and interconnection equipment): 35.200
scope:

Scope of the Document The specification is primarily targeted to peripheral developers and system OEMs, but provides valuable information for platform operating system/ BIOS/ device driver, adapter IHVs/ISVs, and platform/adapter controller vendors. This specification can be used for developing new products and associated software.

Document History

DIN EN 62680-1
February 1, 2015
Universal serial bus interfaces for data and power - Part 1: Universal serial bus specification, Revision 2.0 (IEC 62680-1:2013); English version EN 62680-1:2013
Scope of the Document The specification is primarily targeted to peripheral developers and system OEMs, but provides valuable information for platform operating system/ BIOS/ device driver, adapter...
March 1, 2013
Universal Serial Bus interfaces for data and power - Part 1: Universal Serial Bus Specification (IEC 100/1981/CDV:2012); English version FprEN 62680-1:2012
The specification is primarily targeted to peripheral developers and system OEMs, but provides valuable information for platform operating system/ BIOS/ device driver, adapter IHVs/ISVs, and...
Advertisement