SNZ - AS/NZS 60669.1

Switches for household and similar fixed electrical installations Part 1: General requirements

inactive
Organization: SNZ
Publication Date: 18 March 2013
Status: inactive
Page Count: 104
scope:

This part of IEC 60669 applies to manually operated general purpose switches, for a.c. only with a rated voltage not exceeding 440 V and a rated current not exceeding 63 A, intended for household and similar fixed electrical installations, either indoors or outdoors.

For switches provided with screwless terminals the rated current is limited to 16 A.

Switches covered by this standard are intended for the control in normal use of:

- a circuit for a tungsten filament lamp load; or

- a circuit for a fluorescent lamp load (including electronic ballast); or

- a circuit for a substantially resistive load with a power factor not less than 0,95; or

- a monophase circuit for motor load with a rated current up to 10 A and a power factor not less than 0,6; or

- a combination of these. NOTE 1 An extension of the scope to switches for rated voltages higher than 440 V is under consideration.

NOTE 2 An increase of the rated current of 10 A for motor load is under consideration.

NOTE 3 For the time being, switches with a rated current more than 10 A are considered as a 10 A current for motor load switch.

The standard also applies to boxes for switches, with the exception of mounting boxes for flush type switches.

NOTE 4 General requirements for boxes for flush-type switches are given in IEC 60670. It also applies to switches such as:

- switches incorporating pilot lights;

- electromagnetic remote control switches (particular requirements are given in the relevant part 2);

- switches incorporating a time-delay device (particular requirements are given in the relevant part 2);

- combinations of switches and other functions (with the exception of switches combined with fuses);

- electronic switches (particular requirements are given in the relevant part 2);

- switches having facilities for the outlet and retention of flexible cables (see annex B);

- isolating switches (particular requirements are given in the relevant Part 2).

NOTE 5 The minimum length of the flexible cable used with these switches may be governed by National Wiring Rules.

Switches complying with this standard are suitable for use at ambient temperatures not normally exceeding 25 °C, but occasionally reaching 35 °C.

NOTE 6 Switches complying with this standard are suitable only for incorporation in equipment in such a way and in such a place that it is unlikely that the surrounding ambient temperature exceeds 35 °C.

In locations where special conditions prevail, such as in ships, vehicles and the like and in hazardous locations, for example where explosions are liable to occur, special constructions may be required.

Document History

September 25, 2020
Switches for household and similar fixed electrical installations Part 1: General requirements
This part of IEC 60669 applies to manually operated general purpose functional switches, for alternating current (AC) only with a rated voltage not exceeding 440 V with a rated current not exceeding...
September 25, 2020
Switches for household and similar fixed electrical installations Part 1: General Requirements
This part of IEC 60669 applies to manually operated general purpose functional switches, for alternating current (AC) only with a rated voltage not exceeding 440 V with a rated current not exceeding...
AS/NZS 60669.1
March 18, 2013
Switches for household and similar fixed electrical installations Part 1: General requirements
This part of IEC 60669 applies to manually operated general purpose switches, for a.c. only with a rated voltage not exceeding 440 V and a rated current not exceeding 63 A, intended for household and...

References

Advertisement