ISA 75.08.06

Face-to-Face Dimensions for Flanged Globe-Style Control Valve Bodies (Classes 900, 1500, and 2500)

active, Most Current
Buy Now
Organization: ISA
Publication Date: 1 January 2002
Status: active
Page Count: 18
scope:

This standard applies to flanged globe-style control valves, sizes 15 mm (1/2 inch) through 450 mm (18 inches), having top, top and bottom, port, or cage guiding.

Purpose

The purpose of this standard is to aid users in their piping design by providing Classes 900, 1500, and 2500, flanged globe-style control valve dimensions, without giving special consideration to the equipment manufacturer to be used.

The short-long dimensions provided in Table 1 clarify 2.1 by consolidating the diversity of existing manufacturers' lengths into two sets of dimensions for each valve size. Before using either the short or long dimension, the piping designer should confirm with the selected valve manufacturer which dimension is correct for the valve(s) being supplied.

Document History

ISA 75.08.06
January 1, 2002
Face-to-Face Dimensions for Flanged Globe-Style Control Valve Bodies (Classes 900, 1500, and 2500)
This standard applies to flanged globe-style control valves, sizes 15 mm (1/2 inch) through 450 mm (18 inches), having top, top and bottom, port, or cage guiding. Purpose The purpose of this...
January 1, 2002
Face-to-Face Dimensions for Flanged Globe-Style Control Valve Bodies (Classes 900, 1500, and 2500)
A description is not available for this item.
January 1, 2002
Face-to-Face Dimensions for Flanged Globe-Style Control Valve Bodies (Classes 900, 1500, and 2500)
This standard applies to flanged globe-style control valves, sizes 15 mm (1/2 inch) through 450 mm (18 inches), having top, top and bottom, port, or cage guiding. Purpose The purpose of this...

References

Advertisement