DLA - SMD-5962-86830 REV A
MICROCIRCUITS, DIGITAL, NMOS 8K X 8 EEPROM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 10 January 1989 |
| Status: | inactive |
| Page Count: | 35 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1. of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
0utline letter Case outline X D-10 (28-lead 1.490" × 610" × 232"), dual-in-line package Y C-12 (32-terminal,.560" × .458" × .120"), rectangular chip carrier Z F-12 (28-lead, .740" × .420" × .130"), flat package
Supply voltage range (VCC) - - - - - - - - - - - - −0.3 V dc to +6.0 V dc Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - +300°C Junction temperature (TJ) 2/ - - - - - - - - - - - +175°C Thermal resistance, Junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Input voltage range - - - - - - - - - - - - - - - −0.3 V dc to +6.25 V dc 3/ Data retention - - - - - - - - - - - - - - - - - - 10 years (minimum) Endurance- - - - - - - - - - - - - - - - - - - - - 10,000 cycles/byte (minimum) all devices
Supply voltage (VCC) - - - - - - - - - - - - - - - +4 05 V dc to +5.5 V dc Case operating temperature range (TC)- - - - - - - −55°C to +125°C Input voltage, low (VIL) - - - - - - - - - - - - - −0.1 V dc to +0.8 V dc Input voltage, high (VIH)- - - - - - - - - - - - - +2.0 V dc to VCC +0.3 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History