CEN - EN 302-1
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
| Organization: | CEN |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Adhesives): | 83.180 |
scope:
This European Standard specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line.
It is suitable for the following applications:
a) for assessing the compliance of adhesives with EN 301, EN 15425 and prEN 16254;
b) for assessing the suitability and quality of adhesives for load-bearing timber structures.
This test is intended primarily to obtain performance data for the classification of adhesives for load-bearing timber structures according to their suitability for use in defined climatic environments.
This method is not intended for use to provide for structural design, and does not necessarily represent the performance of the bonded member in service.
Document History