CEN - EN 302-1

Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of bond strength in longitudinal tensile shear strength

inactive
Organization: CEN
Publication Date: 1 July 2004
Status: inactive
Page Count: 16
ICS Code (Adhesives): 83.180

Document History

February 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This document specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is applicable to the following applications: a) for...
March 1, 2013
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This European Standard specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for...
EN 302-1
July 1, 2004
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of bond strength in longitudinal tensile shear strength
A description is not available for this item.
January 1, 1992
Adhesives for Load-Bearing Timber Structures - Test Methods - Part 1: Determination of Bond Strength in Longitudinal Tensile Shear
A description is not available for this item.

References

Advertisement