CEN - EN 302-2

Adhesives for load-bearing timber structures - Test methods - Part 2: Determination of resistance to delamination

inactive
Organization: CEN
Publication Date: 1 March 2013
Status: inactive
Page Count: 18
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies a method for determining the resistance to delamination in glue lines.

It is suitable for the following applications:

a) for assessing the compliance of adhesives with EN 301, EN 15425 and prEN 16254;

b) for assessing the suitability and quality of adhesives for load-bearing timber structures;

c) for comparing the effects on the bond strength resulting from the choice of bonding conditions, from different climatic conditioning and from the treatment of the test pieces before and after bonding.

This test is not applicable for modified and stabilised wood with strongly reduced swelling and shrinkage properties, such as acetylated wood, heat-treated wood and polymer impregnated wood.

This test is intended primarily to obtain performance data for the classification of adhesives for load-bearing timber structures according to their suitability for use in defined climatic environments.

This method is not intended to provide data for structural design, and does not necessarily represent the performance of the bonded member in service.

Document History

February 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 2: Determination of resistance to delamination
This document specifies a method for determining the resistance to delamination in glue lines. It is applicable to the following applications: a) for assessing the compliance of adhesives with EN...
September 1, 2017
Adhesives for load-bearing timber structures - Test methods - Part 2: Determination of resistance to delamination
This European Standard specifies a method for determining the resistance to delamination in glue lines. It is suitable for the following applications: a) for assessing the compliance of adhesives...
EN 302-2
March 1, 2013
Adhesives for load-bearing timber structures - Test methods - Part 2: Determination of resistance to delamination
This European Standard specifies a method for determining the resistance to delamination in glue lines. It is suitable for the following applications: a) for assessing the compliance of adhesives...
July 1, 2004
Adhesives for load-bearing timber structures - Test methods - Part 2: Determination of resistance to delamination
A description is not available for this item.
January 1, 1992
Adhesives for Load-Bearing Timber Structures - Test Methods - Part 2: Determination of Resistance to Delamination (Laboratory Method)
A description is not available for this item.

References

Advertisement