DSF/FprEN 62739-1

Test method for erosion of wave soldering equipment using molten lead-free solder alloy -- Part 1: Erosion test method for metal materials without surface processing

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (Brazing and soldering): 25.160.50
scope:

This part of IEC 62739 provides a evaluating test method for the erosion of the metallic materials without surface processing intended to use for lead-free wave soldering equipment as a solder bath and other components which are in contact with the molten solder.

Document History

September 30, 2013
Test method for erosion of wave soldering equipment using molten lead-free solder alloy - Part 1: Erosion test method for metal materials without surface processing
IEC 62739-1:2013 provides an evaluating test method for the erosion of the metallic materials without surface processing intended to be used for lead-free wave soldering equipment as a solder bath...
Test method for erosion of wave soldering equipment using molten lead-free solder alloy -- Part 1: Erosion test method for metal materials without surface processing
This part of IEC 62739 provides a evaluating test method for the erosion of the metallic materials without surface processing intended to use for lead-free wave soldering equipment as a solder bath...
DSF/FprEN 62739-1
Test method for erosion of wave soldering equipment using molten lead-free solder alloy -- Part 1: Erosion test method for metal materials without surface processing
This part of IEC 62739 provides a evaluating test method for the erosion of the metallic materials without surface processing intended to use for lead-free wave soldering equipment as a solder bath...
Advertisement