CEI EN 60317-50
Specifications for particular types of winding wires Part 50: Glass-fibre wound silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
| Organization: | CEI |
| Publication Date: | 1 March 2013 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is silicone resin based.
NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.
Document History