CEI EN 60317-46

Specifications for particular types of winding wires Part 46: Aromatic polyimide enamelled round copper wire, class 240

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2014
Status: active
Page Count: 24
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.

Document History

CEI EN 60317-46
June 1, 2014
Specifications for particular types of winding wires Part 46: Aromatic polyimide enamelled round copper wire, class 240
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The nominal conductor diameters are specified...
November 1, 1998
Specifications for particular types of winding wires - Part 46: Aromatic polyimide enamelled round copper wire, class 240
La Norma specifica i requisiti dei fili in rame di sezione circolare, smaltati con poliimide aromatico, di classe 240. La classe 240 è una classe termica che richiede un indice minimo di temperatura...

References

Advertisement