DLA - SMD-5962-90595
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE REFERENCE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 December 1990 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883 "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LT1019A-10 10 V precision reference 02 LT1019A-5 5 V precision reference 03 LT1019A-4.5 4.5 V precision reference 04 LT1019A-2.5 2.5 V precision reference 05 LT1019-10 10 V precision reference 06 LT1019-5 5 V precision reference 07 LT1019-4.5 4.5 V precision reference 08 LT1019-2.5 2.5 V precision reference
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × .185"), can package
Input voltage (VIN) - - - - - - - - - - - - - - 40 V dc Output voltage (VOUT) (VIN ≥ VOUT) - - - - - - 16 V dc Output short circuit duration (IOS): VIN ≥ 20 V - - - - - - - - - - - - - - - - - Indefinite 20 V ≤ VIN ≤ 35 V - - - - - - - - - - - - - - 10 seconds Trim pin voltage - - - - - - - - - - - - - - - ±30 V dc Temperature pin voltage - - - - - - - - - - - - 5 V dc Heater voltage: (Continuous) - - - - - - - - - - - - - - - - 18 V dc (Intermittent, 30 seconds) - - - - - - - - - 32 V dc Storage temperature range - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA) - +150°C/W
Differential voltage (VDIFF) (VIN − VOUT) - - - 5 V dc Load current (IL) - - - - - - - - - - - - - - - 5 mA Ambient operating temperature range (TA) - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History