CSA - C22.2 NO. 39-13

Fuseholder assemblies

inactive
Organization: CSA
Publication Date: 1 March 2013
Status: inactive
Page Count: 36
scope:

This Standard covers fuseholders and devices for fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I.

This Standard covers

(a) fuseholders intended for use with fuses covered by the CAN/CSA-C22.2 No. 248 series of Standards when no fuseholder is specified in the CAN/CSA-C22.2 No. 4248 series;

(b) High rupture capacity (HRC) fuses not exceeding 6000 A and 600 V and conforming to CSA C22.2 No. 106; and

(c) fuseholder accessories (e.g., covers, indicators, adapters, etc.).

This Standard does not cover fuseholders for renewable fuses (i.e., Class H-Renewable fuses) which are covered by CSA C22.2 No. 4248.6, Fuseholders, Part 6, Class H.

This Standard specifies requirements for the operating conditions, classification and characteristics, construction, tests, and markings of fuseholders.

In CSA standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

The values given in SI units are the units of record for the purposes of this Standard. Any other values given are for information purposes only.

Document History

March 1, 2013
Fuseholder assemblies
This Standard covers fuseholders and devices for fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I. This Standard covers...
C22.2 NO. 39-13
March 1, 2013
Fuseholder assemblies
This Standard covers fuseholders and devices for fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I. This Standard covers...
January 1, 2013
Fuseholder assemblies
This Standard covers fuseholders and devices for fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I.  This Standard...
January 1, 2013
Fuseholder assemblies
This Standard covers fuseholders and devices for fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I. This Standard covers...
January 1, 1987
Fuseholder Assemblies Industrial Products Forming Part of Canadian electrical Code, Part II Safety Standards for Electrical Equipment
This Standard applies to fuseholder assemblies, rejectors for Type C fuses, adapters for Type S fuses, and the current-carrying parts pertaining thereto and mounted on bases of suitable insulating...
January 1, 1987
Fuseholder Assemblies Industrial Products Forming Part of Canadian electrical Code, Part II Safety Standards for Electrical Equipment
This Standard applies to fuseholder assemblies, rejectors for Type C fuses, adapters for Type S fuses, and the current-carrying parts pertaining thereto and mounted on bases of suitable insulating...
January 1, 1987
Fuseholder Assemblies Industrial Products Forming Part of Canadian Electrical Code, Part II Safety Standards for Electrical Equipment
This Standard applies to fuseholder assemblies, rejectors for Type C fuses, adapters for Type S fuses, and the current-carrying parts pertaining thereto and mounted on bases of suitable insulating...
January 1, 1987
Fuseholder Assemblies
This Standard applies to fuseholder assemblies, rejectors for Type C fuses, adapters for Type S fuses, and the current-carrying parts pertaining thereto and mounted on bases of suitable insulating...
Advertisement