CSA - C22.2 NO. 39-M1987

Fuseholder Assemblies Industrial Products Forming Part of Canadian electrical Code, Part II Safety Standards for Electrical Equipment

inactive
Organization: CSA
Publication Date: 1 January 1987
Status: inactive
Page Count: 36
scope:

This Standard applies to fuseholder assemblies, rejectors for Type C fuses, adapters for Type S fuses, and the current-carrying parts pertaining thereto and mounted on bases of suitable insulating material, designed to be employed in accordance with the Canadian Electrical Code, Part I.

Fuseholder assemblies covered by this Standard are intended to accept only the following fuses:

(a) plug fuses, including Type S fuses, not exceeding 30 A and 125 V and conforming to CSA Standard C22.2 No.59, Fuses (Both Plug and Cartridge-Enclosed Types);

(b) cartridge fuses not exceeding 600 A and 600 V and conforming to CSa Standard C22.2 No.59, Fuses (Both Plug and Cartridge-Enclosed Types); and

(c) HRC fuses not exceeding 6000 A and 600 V and conforming to CSA Standard C22.2 No.106, HRC Fuses (Low-Voltage Power Fuses).

This Standard also applies to the construction of contact members which are used as integral parts of fusible devices or equipment covered by other Part II Standards (see Clause 3.3).

Document History

March 1, 2013
Fuseholder assemblies
This Standard covers fuseholders and devices for fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I. This Standard covers...
March 1, 2013
Fuseholder assemblies
This Standard covers fuseholders and devices for fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I. This Standard covers...
January 1, 2013
Fuseholder assemblies
This Standard covers fuseholders and devices for fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I.  This Standard...
January 1, 2013
Fuseholder assemblies
This Standard covers fuseholders and devices for fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I. This Standard covers...
C22.2 NO. 39-M1987
January 1, 1987
Fuseholder Assemblies Industrial Products Forming Part of Canadian electrical Code, Part II Safety Standards for Electrical Equipment
This Standard applies to fuseholder assemblies, rejectors for Type C fuses, adapters for Type S fuses, and the current-carrying parts pertaining thereto and mounted on bases of suitable insulating...
January 1, 1987
Fuseholder Assemblies Industrial Products Forming Part of Canadian electrical Code, Part II Safety Standards for Electrical Equipment
This Standard applies to fuseholder assemblies, rejectors for Type C fuses, adapters for Type S fuses, and the current-carrying parts pertaining thereto and mounted on bases of suitable insulating...
January 1, 1987
Fuseholder Assemblies Industrial Products Forming Part of Canadian Electrical Code, Part II Safety Standards for Electrical Equipment
This Standard applies to fuseholder assemblies, rejectors for Type C fuses, adapters for Type S fuses, and the current-carrying parts pertaining thereto and mounted on bases of suitable insulating...
January 1, 1987
Fuseholder Assemblies
This Standard applies to fuseholder assemblies, rejectors for Type C fuses, adapters for Type S fuses, and the current-carrying parts pertaining thereto and mounted on bases of suitable insulating...

References

Advertisement