SNV - SN EN ISO 7042
Prevailing torque type all-metal hexagon high nuts - Property classes 5, 8, 10 and 12
| Organization: | SNV |
| Publication Date: | 1 March 2013 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon high nuts, with threads from M5 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 5, 8, 10 and 12.
NOTE 1 The dimensions of the nuts with the exception of the dimensions mw and hmax correspond to those given in ISO 4033.
NOTE 2 Nuts of property class 9 are dealt with in ISO 7720.
If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.
Document History