SNV - SN EN ISO 7719

Prevailing torque type all-metal hexagon regular nuts - Property classes 5, 8 and 10

active, Most Current
Organization: SNV
Publication Date: 1 March 2013
Status: active
Page Count: 14
ICS Code (Nuts): 21.060.20
scope:

ISO 7719:2012 specifies the characteristics of prevailing torque type all-metal hexagon regular nuts with threads from M5 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 5, 8 and 10.

NOTE The dimensions of the nuts the exception of hmax correspond to those given in ISO 4032.

If other specifications are required, they can be selected from existing International Standard, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.

Document History

SN EN ISO 7719
March 1, 2013
Prevailing torque type all-metal hexagon regular nuts - Property classes 5, 8 and 10
ISO 7719:2012 specifies the characteristics of prevailing torque type all-metal hexagon regular nuts with threads from M5 up to and including M36, in product grade A for threads up to and including...

References

Advertisement