CSA - CAN/CSA-ISO/IEC 14443-3:13

Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision

inactive
Organization: CSA
Publication Date: 1 January 2013
Status: inactive
Page Count: 78
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 14443 describes:

- polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD);

- the byte format, the frames and timing used during the initial phase of communication between PCDs and PICCs;

- the initial Request and Answer to Request command content;

- methods to detect and communicate with one PICC among several PICCs (anticollision);

- other parameters required to initialize communications between a PICC and PCD;

- optional means to ease and speed up the selection of one PICC among several PICCs based on application criteria.

Protocol and commands used by higher layers and by applications and which are used after the initial phase are described in ISO/IEC 14443-4.

This part of ISO/IEC 14443 is applicable to PICCs of Type A and of Type B (as described in ISO/IEC 14443-2).

NOTE 1 Part of the timing of data communication is defined in ISO/IEC 14443-2.

NOTE 2 Test methods for this International Standard are defined in ISO/IEC 10373-6.

Document History

January 1, 2021
Cards and security devices for personal identification — Contactless proximity objects — Part 3: Initialization and anticollision AMENDMENT 2: Enhancements for harmonization
A description is not available for this item.
January 1, 2019
Cards and security devices for personal identification - Contactless proximity objects - Part 3: Initialization and anticollision
This document describes the following: — polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); — the byte format, the frames and timing used during...
January 1, 2018
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes the following: — polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); — the byte format, the frames and...
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 6: Bit rates of 3fc/4, fc, 3fc/2 and 2fc from PCD to PICC
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2015
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 3: Alternating between PICC and PCD functionalities, and PICC supporting both types
A description is not available for this item.
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 3: Alternating between PICC and PCD functionalities, and PICC supporting both types
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2015
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 6: Bit rates of 3fc/4, fc, 3fc/2 and 2fc from PCD to PICC
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 1: Electromagnetic disturbance handling and single-size unique identifier
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 2: Bit rates of fc/8, fc/4 and fc/2, frame size from 512 bytes to 4 096 bytes and minimum TR0
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2013
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
CAN/CSA-ISO/IEC 14443-3:13
January 1, 2013
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during...
Identification cards — Contactless integrated circuit(s) cards — Proximity cards — Part 3: Initialization and anticollision — AMENDMENT 1: Bit rates of fc/64, fc/32 and fc/16
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision AMENDMENT 3: Handling of reserved fields and values
Foreword ISO (the lnternational Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2002
Identification cards — Contactless integrated circuit(s) cards — Proximity cards — Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: - polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used during the initial...

References

Advertisement